Solid State, Inc. Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Solid State 1N4056R

Description
STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Solid State - 10P5199 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Solid State
10P5199
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Solid State 10P5199
STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes

STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P5199
Product Name Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details