Solid State, Inc. Fast Recovery Diode, 30A, 400V Do-5; Repetitive Peak Reverse Voltage Solid State 1N3913R

Description
FAST RECOVERY DIODE, 30A, 400V DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:300ARoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 30A, 400V DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:300ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 30A, 400V Do-5; Repetitive Peak Reverse Voltage Solid State - 10P5135 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 30A, 400V Do-5; Repetitive Peak Reverse Voltage Solid State
10P5135
Fast Recovery Diode, 30A, 400V Do-5; Repetitive Peak Reverse Voltage Solid State 10P5135
FAST RECOVERY DIODE, 30A, 400V DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:300ARoHS Compliant: Yes

FAST RECOVERY DIODE, 30A, 400V DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:300ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P5135
Product Name Fast Recovery Diode, 30A, 400V Do-5; Repetitive Peak Reverse Voltage Solid State
VF 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details