Solid State, Inc. Fast Recovery Diode, 30A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N3913

Description
FAST RECOVERY DIODE, 30A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 30A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 30A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P5134 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 30A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P5134
Fast Recovery Diode, 30A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P5134
FAST RECOVERY DIODE, 30A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

FAST RECOVERY DIODE, 30A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Forward Voltage Max:1.4V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P5134
Product Name Fast Recovery Diode, 30A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details