Solid State, Inc. Standard Diode, 150A, 800V, Do-8; Repetitive Peak Reverse Voltage Solid State 1N3294A

Description
STANDARD DIODE, 150A, 800V, DO-8; Repetitive Peak Reverse Voltage:800V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 150A, 800V, DO-8; Repetitive Peak Reverse Voltage:800V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 150A, 800V, Do-8; Repetitive Peak Reverse Voltage Solid State - 10P4752 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 800V, Do-8; Repetitive Peak Reverse Voltage Solid State
10P4752
Standard Diode, 150A, 800V, Do-8; Repetitive Peak Reverse Voltage Solid State 10P4752
STANDARD DIODE, 150A, 800V, DO-8; Repetitive Peak Reverse Voltage:800V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes

STANDARD DIODE, 150A, 800V, DO-8; Repetitive Peak Reverse Voltage:800V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4752
Product Name Standard Diode, 150A, 800V, Do-8; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6533 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details