Solid State, Inc. Standard Diode, 150A, 200V, Do-8; Repetitive Peak Reverse Voltage Solid State 1N3289A

Description
STANDARD DIODE, 150A, 200V, DO-8; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 150A, 200V, DO-8; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 150A, 200V, Do-8; Repetitive Peak Reverse Voltage Solid State - 10P4732 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 200V, Do-8; Repetitive Peak Reverse Voltage Solid State
10P4732
Standard Diode, 150A, 200V, Do-8; Repetitive Peak Reverse Voltage Solid State 10P4732
STANDARD DIODE, 150A, 200V, DO-8; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes

STANDARD DIODE, 150A, 200V, DO-8; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4732
Product Name Standard Diode, 150A, 200V, Do-8; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 26 volts
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details