Solid State, Inc. Standard Diode, 150A, 100V, Do-8; Repetitive Peak Reverse Voltage Solid State 1N3288A

Description
STANDARD DIODE, 150A, 100V, DO-8; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 150A, 100V, DO-8; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 150A, 100V, Do-8; Repetitive Peak Reverse Voltage Solid State - 10P4728 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 100V, Do-8; Repetitive Peak Reverse Voltage Solid State
10P4728
Standard Diode, 150A, 100V, Do-8; Repetitive Peak Reverse Voltage Solid State 10P4728
STANDARD DIODE, 150A, 100V, DO-8; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes

STANDARD DIODE, 150A, 100V, DO-8; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4728
Product Name Standard Diode, 150A, 100V, Do-8; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details