Solid State, Inc. Standard Diode, 16A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1583

Description
STANDARD DIODE, 16A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 16A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 16A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P4113 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 16A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P4113
Standard Diode, 16A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P4113
STANDARD DIODE, 16A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes

STANDARD DIODE, 16A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4113
Product Name Standard Diode, 16A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details