Solid State, Inc. Standard Diode, 16A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1342A

Description
STANDARD DIODE, 16A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 16A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 16A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P4042 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 16A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P4042
Standard Diode, 16A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P4042
STANDARD DIODE, 16A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes

STANDARD DIODE, 16A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4042
Product Name Standard Diode, 16A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details