Solid State, Inc. Standard Diode, 12A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1202A

Description
STANDARD DIODE, 12A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 12A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 12A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P3998 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P3998
Standard Diode, 12A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P3998
STANDARD DIODE, 12A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 12A, 200V, DO-4; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3998
Product Name Standard Diode, 12A, 200V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details