Solid State, Inc. Standard Diode, 40A, 300V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1187A

Description
STANDARD DIODE, 40A, 300V, DO-5; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 300V, DO-5; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 300V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3932 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 300V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3932
Standard Diode, 40A, 300V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3932
STANDARD DIODE, 40A, 300V, DO-5; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 300V, DO-5; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3932
Product Name Standard Diode, 40A, 300V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 163103945 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details