Solid State, Inc. Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1186A

Description
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3928 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3928
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3928
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3928
Product Name Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW70C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details