Solid State, Inc. Standard Diode, 40A, 50V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N1183A

Description
STANDARD DIODE, 40A, 50V, DO-5; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:200°CRoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 50V, DO-5; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:200°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 50V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P3916 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 50V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P3916
Standard Diode, 40A, 50V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P3916
STANDARD DIODE, 40A, 50V, DO-5; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:200°CRoHS Compliant: Yes

STANDARD DIODE, 40A, 50V, DO-5; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:200°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3916
Product Name Standard Diode, 40A, 50V, Do-5; Repetitive Peak Reverse Voltage Solid State
VF 1.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1464773P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
High Conductance Fast Diode - 1N3595 - Micross Components, Inc.
Specs
Diode Type Parts List
View Details
PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details