Solid State System Microphones 3SM521LZB1AA

Description
ANALOG MIC/BOTTOM PORT/SEN -38DB
Request a Quote Datasheet
Description
ANALOG MIC/BOTTOM PORT/SEN -38DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM521LZB1AACT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/BOTTOM PORT/SEN -38DB

ANALOG MIC/BOTTOM PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM521LZB1AADKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/BOTTOM PORT/SEN -38DB

ANALOG MIC/BOTTOM PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM521LZB1AATR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/BOTTOM PORT/SEN -38DB

ANALOG MIC/BOTTOM PORT/SEN -38DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM521LZB1AACT-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers