Solid State System Microphones 3SM221KMT1GA-P

Description
DIGITAL MIC/TOP PORT/SEN-26DB
Request a Quote Datasheet
Description
DIGITAL MIC/TOP PORT/SEN-26DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM221KMT1GA-PTR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM221KMT1GA-PCT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM221KMT1GA-PDKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM221KMT1GA-PTR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details