Solid State System Microphones 3SM127LZB1HA

Description
ANALOG MIC/BOTTOM PORT/SEN -38DB
Request a Quote Datasheet
Description
ANALOG MIC/BOTTOM PORT/SEN -38DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM127LZB1HATR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/BOTTOM PORT/SEN -38DB

ANALOG MIC/BOTTOM PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM127LZB1HADKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/BOTTOM PORT/SEN -38DB

ANALOG MIC/BOTTOM PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM127LZB1HACT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/BOTTOM PORT/SEN -38DB

ANALOG MIC/BOTTOM PORT/SEN -38DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM127LZB1HATR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details