Solid State System Microphones 3SM126KZT1VA-002-R

Description
ANALOG MIC/TOP PORT/SEN -38DB
Request a Quote Datasheet
Description
ANALOG MIC/TOP PORT/SEN -38DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM126KZT1VA-002-RDKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -38DB

ANALOG MIC/TOP PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM126KZT1VA-002-RTR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -38DB

ANALOG MIC/TOP PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM126KZT1VA-002-RCT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -38DB

ANALOG MIC/TOP PORT/SEN -38DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM126KZT1VA-002-RDKR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details