Solid State System Microphones 3SM121MZT1UA

Description
ANALOG MIC/TOP PORT/SEN -38DB
Request a Quote Datasheet
Description
ANALOG MIC/TOP PORT/SEN -38DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM121MZT1UATR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -38DB

ANALOG MIC/TOP PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM121MZT1UACT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -38DB

ANALOG MIC/TOP PORT/SEN -38DB

Buy Now Datasheet
Microphones - 5280-3SM121MZT1UADKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -38DB

ANALOG MIC/TOP PORT/SEN -38DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM121MZT1UATR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details