Solid State System Microphones 3SM121F4T1UE

Description
ANALOG MIC/TOP PORT/SEN -42DB
Request a Quote Datasheet
Description
ANALOG MIC/TOP PORT/SEN -42DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM121F4T1UETR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -42DB

ANALOG MIC/TOP PORT/SEN -42DB

Buy Now Datasheet
Microphones - 5280-3SM121F4T1UECT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -42DB

ANALOG MIC/TOP PORT/SEN -42DB

Buy Now Datasheet
Microphones - 5280-3SM121F4T1UEDKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MIC/TOP PORT/SEN -42DB

ANALOG MIC/TOP PORT/SEN -42DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM121F4T1UETR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details