Solberg Company Filter/Dryer 851N

Description
FILTER ELEMENT, 189SCFM, MEDIA: POLYESTER, 4MICRON RATING, 8.75IN HEIGHT, ENDCAP STYLE G. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, 189SCFM, MEDIA: POLYESTER, 4MICRON RATING, 8.75IN HEIGHT, ENDCAP STYLE G. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 124128328 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
124128328
Filter/Dryer 124128328
FILTER ELEMENT, 189SCFM, MEDIA: POLYESTER, 4MICRON RATING, 8.75IN HEIGHT, ENDCAP STYLE G. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, 189SCFM, MEDIA: POLYESTER, 4MICRON RATING, 8.75IN HEIGHT, ENDCAP STYLE G. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 124128328
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
120mm Plastic Fan Filter Assembly with 30PPI Media - 09450-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
HVAC Air Filters - 1221773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Media roll
Airflow 1181 SCFM (2008 m³/hr)
View Details