Solberg Company Air Filter 849

Description
AIR FILTER, CLOTH, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER, CLOTH, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 124023197 - Radwell International
Willingboro, NJ, United States
Air Filter
124023197
Air Filter 124023197
AIR FILTER, CLOTH, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER, CLOTH, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Air Filter -  - Radwell International
Willingboro, NJ, United States
Air Filter
Air Filter
SOLBERG Automotive 849

SOLBERG Automotive 849

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 124023197
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 2560516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details