Solberg Company Filter/Dryer 845

Description
FILTER, POLYESTER MATERIAL, 55 FLOW RATE, 99% AT 5 MICRON FILTRATION EFFICIENCY, 2 3/8 IN INSIDE DIAMETER, 3 7/8 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, POLYESTER MATERIAL, 55 FLOW RATE, 99% AT 5 MICRON FILTRATION EFFICIENCY, 2 3/8 IN INSIDE DIAMETER, 3 7/8 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 140822894 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
140822894
Filter/Dryer 140822894
FILTER, POLYESTER MATERIAL, 55 FLOW RATE, 99% AT 5 MICRON FILTRATION EFFICIENCY, 2 3/8 IN INSIDE DIAMETER, 3 7/8 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

FILTER, POLYESTER MATERIAL, 55 FLOW RATE, 99% AT 5 MICRON FILTRATION EFFICIENCY, 2 3/8 IN INSIDE DIAMETER, 3 7/8 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 140822894
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06450-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
HVAC Air Filters - 7302823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1943 SCFM (3303 m³/hr)
View Details