Solberg Company Pneumatic Filter 5A717

Description
FILTER CARTRIDGE, 3IN INNER DIAMETER, 4 3/8IN OUTER DIAMETER, 2 5/16IN HEIGHT,. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER CARTRIDGE, 3IN INNER DIAMETER, 4 3/8IN OUTER DIAMETER, 2 5/16IN HEIGHT,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 111630483 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
111630483
Pneumatic Filter 111630483
FILTER CARTRIDGE, 3IN INNER DIAMETER, 4 3/8IN OUTER DIAMETER, 2 5/16IN HEIGHT,. FREE 2 YEAR RADWELL WARRANTY

FILTER CARTRIDGE, 3IN INNER DIAMETER, 4 3/8IN OUTER DIAMETER, 2 5/16IN HEIGHT,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 111630483
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
150mm Plastic Fan Filter Assembly with 45PPI Media - 09650-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
Fan Filters - 7134387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pet, stainless steel
Length 2.56 inch (64.9 mm)
View Details