Solberg Company Filter/Dryer 4FY79

Description
FILTER ELEMENT, REPLACEMENT CARTIDGE TYPE, FOR USE WITH HOT AIR AND OIL FROM UNLOAD CYCLE, 4-3/4IN ID, 7-7/8IN OD, 9-5/8IN HT. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, REPLACEMENT CARTIDGE TYPE, FOR USE WITH HOT AIR AND OIL FROM UNLOAD CYCLE, 4-3/4IN ID, 7-7/8IN OD, 9-5/8IN HT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 92606564 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
92606564
Filter/Dryer 92606564
FILTER ELEMENT, REPLACEMENT CARTIDGE TYPE, FOR USE WITH HOT AIR AND OIL FROM UNLOAD CYCLE, 4-3/4IN ID, 7-7/8IN OD, 9-5/8IN HT. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, REPLACEMENT CARTIDGE TYPE, FOR USE WITH HOT AIR AND OIL FROM UNLOAD CYCLE, 4-3/4IN ID, 7-7/8IN OD, 9-5/8IN HT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 92606564
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Pneumatic Filters - 315922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details