Solar Light Company, Inc. UVA Biometer UVA-Model 501 Radiometer

Description
The UVA meter model 501 is a meteorological grade instrument that measures UVA radiation outdoors and underwater (5m max depth). This permanent outdoor UVA measurements system is used in weather stations and metrological observatories world wide. World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. > An analog model is available with a voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.
Description
The UVA meter model 501 is a meteorological grade instrument that measures UVA radiation outdoors and underwater (5m max depth). This permanent outdoor UVA measurements system is used in weather stations and metrological observatories world wide. World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. > An analog model is available with a voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.

Suppliers

Company
Product
Description
Supplier Links
The UVA meter model 501 is a meteorological grade instrument that measures UVA radiation outdoors and underwater (5m max depth). This permanent outdoor UVA measurements system is used in weather stations and metrological observatories world wide. World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. > An analog model is available with a voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.

The UVA meter model 501 is a meteorological grade instrument that measures UVA radiation outdoors and underwater (5m max depth). This permanent outdoor UVA measurements system is used in weather stations and metrological observatories world wide.
World Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit.
> An analog model is available with a voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a higher level of accuracy as compared to other units.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number UVA-Model 501 Radiometer
Product Name UVA Biometer
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
Power Range 0.0 to 10 mW/cm²
Operating Temperature Range -40 to 50 C (-40 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
Light-Curing Equipment, ACCU-CAL™ 160 Radiometers -  - Dymax
Specs
Wavelength Range 328 nm (3280 Å)
Power Range 1 to 10000 mW/cm²
Accuracy 0.5000 %
View Details