Solar Light Company, Inc. Laser Detector PMA2142-10

Description
Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30). The PMA2142-3 and PMA2142-10 have an active area of 2.57 cm2 and the PMA2142-30 has an active area of 2.84 cm2. Each of these detectors includes an instrument base. An 8/32 threaded mounting hole is used to attach the 0.5" shaft which is inserted into the adjustable base. These detectors are manufactured and calibrated for Solar Light Co. by Thorlabs Inc.
Description
Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30). The PMA2142-3 and PMA2142-10 have an active area of 2.57 cm2 and the PMA2142-30 has an active area of 2.84 cm2. Each of these detectors includes an instrument base. An 8/32 threaded mounting hole is used to attach the 0.5" shaft which is inserted into the adjustable base. These detectors are manufactured and calibrated for Solar Light Co. by Thorlabs Inc.

Suppliers

Company
Product
Description
Supplier Links
Laser Detector - PMA2142-10 - Solar Light Company, Inc.
Glenside, PA, USA
Laser Detector
PMA2142-10
Laser Detector PMA2142-10
Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30). The PMA2142-3 and PMA2142-10 have an active area of 2.57 cm2 and the PMA2142-30 has an active area of 2.84 cm2. Each of these detectors includes an instrument base. An 8/32 threaded mounting hole is used to attach the 0.5" shaft which is inserted into the adjustable base. These detectors are manufactured and calibrated for Solar Light Co. by Thorlabs Inc.

Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30). The PMA2142-3 and PMA2142-10 have an active area of 2.57 cm2 and the PMA2142-30 has an active area of 2.84 cm2. Each of these detectors includes an instrument base. An 8/32 threaded mounting hole is used to attach the 0.5" shaft which is inserted into the adjustable base. These detectors are manufactured and calibrated for Solar Light Co.
by Thorlabs Inc.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Energy Meters and Optical Power Meters
Product Number PMA2142-10
Product Name Laser Detector
Optical Meter Type Power
Wavelength Range 250 to 10600 nm (2500 to 106000 Å)
Detector Mechanism Thermal Pile
Number of Channels 1
Power Range 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.86 - Energy meter -  - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Street Lighting Power Management - 2410739-4 - TE Connectivity
Specs
Number of Channels 4
View Details
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details