The PMA1135 Photopic Flash Detector measures peak irradiance and total effective energy between 400 to 700nm from flash sources. The PMA1135 Photopic flash detector provides for accurate peak irradiance and dose measurements of a single flash with a width from 0.5ms to 100ms. The Photopic detector has a spectral response which follows the CIE photopic action spectrum, the human eye’s visual
response.
| Solar Light Company, Inc. | |
|---|---|
| Product Category | Radiometers |
| Product Number | PMA2135 |
| Product Name | Photopic Flash Detector |
| Wavelength Range | 510 to 610 nm (5100 to 6100 Å) |
| Sensor Diameter | 1.6 inch (40.64 mm) |
| Resolution | 104 mW/cm² |