Solar Light Company, Inc. Visible Scotopic Detector PMA2131

Description
The PMA2131 is a portable illumination detector (Lux detector) with spectral response following the CIE scotopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.
Description
The PMA2131 is a portable illumination detector (Lux detector) with spectral response following the CIE scotopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.

Suppliers

Company
Product
Description
Supplier Links
Visible Scotopic Detector - PMA2131 - Solar Light Company, Inc.
Glenside, PA, USA
Visible Scotopic Detector
PMA2131
Visible Scotopic Detector PMA2131
The PMA2131 is a portable illumination detector (Lux detector) with spectral response following the CIE scotopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.

The PMA2131 is a portable illumination detector (Lux detector) with spectral response following the CIE scotopic action spectrum. This detector is designed to have a spectral response like that of the human eye’s visual response in the photopic region.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2131
Product Name Visible Scotopic Detector
Wavelength Range 460 to 550 nm (4600 to 5500 Å)
Sensor Diameter 1.6 inch (40.64 mm)
Power Range 120 mW/cm²
Resolution 1.00E-12 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 50 Radiometers -  - Dymax
Specs
Wavelength Range 320 nm (3200 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometry and Calibration System - OmniCure LS200 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 40000 mW/cm²
Accuracy 10 %
View Details