Solar Light Company, Inc. Non-Weighted UVA + UVB Detector PMA2107

Description
The PMA2107 detector gives an accurate measurement of non-weighted UVB+UVA ultraviolet radiation from sunlight or artificial light sources. The detector has angular response very close to an ideal cosine function (Lambertian response) making it suitable for measurements of diffuse radiation or radiation generated by extended sources.
Description
The PMA2107 detector gives an accurate measurement of non-weighted UVB+UVA ultraviolet radiation from sunlight or artificial light sources. The detector has angular response very close to an ideal cosine function (Lambertian response) making it suitable for measurements of diffuse radiation or radiation generated by extended sources.

Suppliers

Company
Product
Description
Supplier Links
Non-Weighted UVA + UVB Detector - PMA2107 - Solar Light Company, Inc.
Glenside, PA, USA
Non-Weighted UVA + UVB Detector
PMA2107
Non-Weighted UVA + UVB Detector PMA2107
The PMA2107 detector gives an accurate measurement of non-weighted UVB+UVA ultraviolet radiation from sunlight or artificial light sources. The detector has angular response very close to an ideal cosine function (Lambertian response) making it suitable for measurements of diffuse radiation or radiation generated by extended sources.

The PMA2107 detector gives an accurate measurement of non-weighted UVB+UVA ultraviolet radiation from sunlight or artificial light sources. The detector has angular response very close to an ideal cosine function (Lambertian response) making it suitable for measurements of diffuse radiation or radiation generated by extended sources.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2107
Product Name Non-Weighted UVA + UVB Detector
Wavelength Range 260 to 340 nm (2600 to 3400 Å)
Power Range 1.00E-3 mW/cm²
Resolution 1.00E-3 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details
Light-Curing Equipment, ACCU-CAL™ 160 Radiometers -  - Dymax
Specs
Wavelength Range 328 nm (3280 Å)
Power Range 1 to 10000 mW/cm²
Accuracy 0.5000 %
View Details