Solar Light Company, Inc. Submersible UVB Detector PMA2104

Description
The PMA2104 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum [1]. Spectral response is given in Figure1.
Description
The PMA2104 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum [1]. Spectral response is given in Figure1.

Suppliers

Company
Product
Description
Supplier Links
Submersible UVB Detector - PMA2104 - Solar Light Company, Inc.
Glenside, PA, USA
Submersible UVB Detector
PMA2104
Submersible UVB Detector PMA2104
The PMA2104 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum [1]. Spectral response is given in Figure1.

The PMA2104 detector gives an accurate measurement of the biologically weighted ultraviolet radiation from sunlight, also called sunburning UV radiation (SUV). Its spectral response follows closely the erythema action spectrum [1]. Spectral response is given in Figure1.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number PMA2104
Product Name Submersible UVB Detector
Wavelength Range 300 to 400 nm (3000 to 4000 Å)
Power Range 1.17 mW/cm²
Resolution 1.00E-5 mW/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 160 Radiometers -  - Dymax
Specs
Wavelength Range 328 nm (3280 Å)
Power Range 1 to 10000 mW/cm²
Accuracy 0.5000 %
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometry and Calibration System - OmniCure LS200 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 40000 mW/cm²
Accuracy 10 %
View Details