Solar Light Company, Inc. Sunphotometer Microtops II

Description
Model 540 MICROTOPS II™ is a 5 channel hand-held sunphotometer for measuring aerosol optical thickness easily, accurately and dependably. Direct solar radiation at 5 discrete wavelengths is measured and stored. MICROTOPS II™ features an accuracy comparable to much larger and more expensive instruments. Optional GPS receiver facilitates field operation. Choose five of eight available WMO wavelength filters or specify up to five custom wavelengths.
Description
Model 540 MICROTOPS II™ is a 5 channel hand-held sunphotometer for measuring aerosol optical thickness easily, accurately and dependably. Direct solar radiation at 5 discrete wavelengths is measured and stored. MICROTOPS II™ features an accuracy comparable to much larger and more expensive instruments. Optional GPS receiver facilitates field operation. Choose five of eight available WMO wavelength filters or specify up to five custom wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Sunphotometer - Microtops II - Solar Light Company, Inc.
Glenside, PA, USA
Sunphotometer
Microtops II
Sunphotometer Microtops II
Model 540 MICROTOPS II™ is a 5 channel hand-held sunphotometer for measuring aerosol optical thickness easily, accurately and dependably. Direct solar radiation at 5 discrete wavelengths is measured and stored. MICROTOPS II™ features an accuracy comparable to much larger and more expensive instruments. Optional GPS receiver facilitates field operation. Choose five of eight available WMO wavelength filters or specify up to five custom wavelengths.

Model 540 MICROTOPS II™ is a 5 channel hand-held sunphotometer for measuring aerosol optical thickness easily, accurately and dependably. Direct solar radiation at 5 discrete wavelengths is measured and stored. MICROTOPS II™ features an accuracy comparable to much larger and more expensive instruments. Optional GPS receiver facilitates field operation. Choose five of eight available WMO wavelength filters or specify up to five custom wavelengths.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number Microtops II
Product Name Sunphotometer
Wavelength Range 340 to 1020 nm (3400 to 10200 Å)
Sensor Diameter 1.6 inch (40.64 mm)
Resolution 1.00E-7 mW/cm²
Operating Temperature Range 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details
Light-Curing Equipment, ACCU-CAL™ 160 Radiometers -  - Dymax
Specs
Wavelength Range 328 nm (3280 Å)
Power Range 1 to 10000 mW/cm²
Accuracy 0.5000 %
View Details