Solar Light Company, Inc. Germicidal Lamp Monitor GLM10

Description
Solar Light's GLM10 is specifically designed to continuously monitor germicidal lamp output in water contact vessels. The GLM10 assures that the germicidal lamp output stays within the manufacturer's specifications for effective and safe water disinfection.
Description
Solar Light's GLM10 is specifically designed to continuously monitor germicidal lamp output in water contact vessels. The GLM10 assures that the germicidal lamp output stays within the manufacturer's specifications for effective and safe water disinfection.

Suppliers

Company
Product
Description
Supplier Links
Germicidal Lamp Monitor - GLM10 - Solar Light Company, Inc.
Glenside, PA, USA
Germicidal Lamp Monitor
GLM10
Germicidal Lamp Monitor GLM10
Solar Light's GLM10 is specifically designed to continuously monitor germicidal lamp output in water contact vessels. The GLM10 assures that the germicidal lamp output stays within the manufacturer's specifications for effective and safe water disinfection.

Solar Light's GLM10 is specifically designed to continuously monitor germicidal lamp output in water contact vessels. The GLM10 assures that the germicidal lamp output stays within the manufacturer's specifications for effective and safe water disinfection.

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Radiometers
Product Number GLM10
Product Name Germicidal Lamp Monitor
Wavelength Range 240 to 275 nm (2400 to 2750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 50 Radiometers -  - Dymax
Specs
Wavelength Range 320 nm (3200 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details