Solar Electronics Co. Generator 8850-1

Description
The 8850-1 is a generator from Solar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Manual or automatic frequency sweep from 30 Hz to 100 kHz Digital display of frequency and output voltage level or injection voltage level Remote sensing of voltage being injected into the Equipment Under Test Automatic leveling of output voltage as frequency is scanned or swept Protective circuits prevent damage to output stages caused by power frequency feedback in typical a.c. test setups Low output impedance for greater transfer of audio power Up to 300 watts output into 1.5 ohm The Solar 8850-1 Power Sweep Generator provides audio power in a manually tuned or sweeping mode for four frequency bands covering 30 Hz to 100 kHz. Each band can be swept for one minute, or all bands can be swept in sequence for one minute. In the manual mode, a tuning knob controls the output frequency.
Datasheet
Description
The 8850-1 is a generator from Solar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Manual or automatic frequency sweep from 30 Hz to 100 kHz Digital display of frequency and output voltage level or injection voltage level Remote sensing of voltage being injected into the Equipment Under Test Automatic leveling of output voltage as frequency is scanned or swept Protective circuits prevent damage to output stages caused by power frequency feedback in typical a.c. test setups Low output impedance for greater transfer of audio power Up to 300 watts output into 1.5 ohm The Solar 8850-1 Power Sweep Generator provides audio power in a manually tuned or sweeping mode for four frequency bands covering 30 Hz to 100 kHz. Each band can be swept for one minute, or all bands can be swept in sequence for one minute. In the manual mode, a tuning knob controls the output frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 8850-1
The 8850-1 is a generator from Solar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Manual or automatic frequency sweep from 30 Hz to 100 kHz Digital display of frequency and output voltage level or injection voltage level Remote sensing of voltage being injected into the Equipment Under Test Automatic leveling of output voltage as frequency is scanned or swept Protective circuits prevent damage to output stages caused by power frequency feedback in typical a.c. test setups Low output impedance for greater transfer of audio power Up to 300 watts output into 1.5 ohm The Solar 8850-1 Power Sweep Generator provides audio power in a manually tuned or sweeping mode for four frequency bands covering 30 Hz to 100 kHz. Each band can be swept for one minute, or all bands can be swept in sequence for one minute. In the manual mode, a tuning knob controls the output frequency.

The 8850-1 is a generator from Solar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Manual or automatic frequency sweep from 30 Hz to 100 kHz
  • Digital display of frequency and output voltage level or injection voltage level
  • Remote sensing of voltage being injected into the Equipment Under Test
  • Automatic leveling of output voltage as frequency is scanned or swept
  • Protective circuits prevent damage to output stages caused by power frequency feedback in typical a.c. test setups
  • Low output impedance for greater transfer of audio power
  • Up to 300 watts output into 1.5 ohm

The Solar 8850-1 Power Sweep Generator provides audio power in a manually tuned or sweeping mode for four frequency bands covering 30 Hz to 100 kHz. Each band can be swept for one minute, or all bands can be swept in sequence for one minute. In the manual mode, a tuning knob controls the output frequency.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8850-1
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details