SOCOMEC Centralized Power Supply for Emergency Systems EMERGENCY CPSS

Description
The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of mains supply failure. Depending on the local legislation, it may be suitable for energizing other essential safety equipment, such as: • electric circuits of automatic fire extinguishing installations; • paging systems and signaling safety installations; • smoke extraction equipment; • carbon monoxide warning systems; • special safety installations related to specific buildings, e.g. high-risk areas. The wide range is suitable for all standard needs. For non-standard requests, our team of experts is on hand to adapt the products to your needs. The solution for • Airports • Railways and bus stations • Schools and universities • Hospitals • Shopping centers • Cinemas and theatres • Museums • Public buildings • Office buildings • Hotels Standard features • IP20 metal enclosure compliant with EN60598-1. • Battery charging: 80% in 12 hours. • Battery protection against the damage due to a polarity inversion. • Battery protection against deep discharge. • Long life battery with 10 years-life expectancy. • Designed to withstand 120% of the nominal charge during the entire back-up period. • Specific dry contacts & monitoring for EMergency system Options • Transformer embedded in the UPS enclosure (contact us for further information) • Connection to downstream IT earthing system • Eco mode to reach up to 98% of efficiency • Other types battery available
Datasheet
Description
The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of mains supply failure. Depending on the local legislation, it may be suitable for energizing other essential safety equipment, such as: • electric circuits of automatic fire extinguishing installations; • paging systems and signaling safety installations; • smoke extraction equipment; • carbon monoxide warning systems; • special safety installations related to specific buildings, e.g. high-risk areas. The wide range is suitable for all standard needs. For non-standard requests, our team of experts is on hand to adapt the products to your needs. The solution for • Airports • Railways and bus stations • Schools and universities • Hospitals • Shopping centers • Cinemas and theatres • Museums • Public buildings • Office buildings • Hotels Standard features • IP20 metal enclosure compliant with EN60598-1. • Battery charging: 80% in 12 hours. • Battery protection against the damage due to a polarity inversion. • Battery protection against deep discharge. • Long life battery with 10 years-life expectancy. • Designed to withstand 120% of the nominal charge during the entire back-up period. • Specific dry contacts & monitoring for EMergency system Options • Transformer embedded in the UPS enclosure (contact us for further information) • Connection to downstream IT earthing system • Eco mode to reach up to 98% of efficiency • Other types battery available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centralized Power Supply for Emergency Systems - EMERGENCY CPSS - SOCOMEC
Benfeld, France
Centralized Power Supply for Emergency Systems
EMERGENCY CPSS
Centralized Power Supply for Emergency Systems EMERGENCY CPSS
The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of mains supply failure. Depending on the local legislation, it may be suitable for energizing other essential safety equipment, such as: • electric circuits of automatic fire extinguishing installations; • paging systems and signaling safety installations; • smoke extraction equipment; • carbon monoxide warning systems; • special safety installations related to specific buildings, e.g. high-risk areas. The wide range is suitable for all standard needs. For non-standard requests, our team of experts is on hand to adapt the products to your needs. The solution for • Airports • Railways and bus stations • Schools and universities • Hospitals • Shopping centers • Cinemas and theatres • Museums • Public buildings • Office buildings • Hotels Standard features • IP20 metal enclosure compliant with EN60598-1. • Battery charging: 80% in 12 hours. • Battery protection against the damage due to a polarity inversion. • Battery protection against deep discharge. • Long life battery with 10 years-life expectancy. • Designed to withstand 120% of the nominal charge during the entire back-up period. • Specific dry contacts & monitoring for EMergency system Options • Transformer embedded in the UPS enclosure (contact us for further information) • Connection to downstream IT earthing system • Eco mode to reach up to 98% of efficiency • Other types battery available

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system.
All our EMergency products are compliant with standard EN 50171.
The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of mains supply failure. Depending on the local legislation, it may be suitable for energizing other essential safety equipment, such as:
• electric circuits of automatic fire extinguishing installations;
• paging systems and signaling safety installations;
• smoke extraction equipment;
• carbon monoxide warning systems;
• special safety installations related to specific buildings, e.g. high-risk areas.
The wide range is suitable for all standard needs. For non-standard requests, our team of experts is on hand to adapt the products to your needs.

The solution for

• Airports
• Railways and bus stations
• Schools and universities
• Hospitals
• Shopping centers
• Cinemas and theatres
• Museums
• Public buildings
• Office buildings
• Hotels

Standard features

• IP20 metal enclosure compliant with EN60598-1.
• Battery charging: 80% in 12 hours.
• Battery protection against the damage due to a polarity inversion.
• Battery protection against deep discharge.
• Long life battery with 10 years-life expectancy.
• Designed to withstand 120% of the nominal charge during the entire back-up period.
• Specific dry contacts & monitoring for EMergency system

Options

• Transformer embedded in the UPS enclosure (contact us for further information)
• Connection to downstream IT earthing system
• Eco mode to reach up to 98% of efficiency
• Other types battery available

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Power Supplies
Product Number EMERGENCY CPSS
Product Name Centralized Power Supply for Emergency Systems
Type AC Power Source; High Voltage; Medical Power Supply
Applications Emergency Systems in Public Buildings, Airports, Schools, Museums, and Railway Stations
Features Overload UPS Designed
AC Output Voltage 230.0 to 400.0 volts
DC Output Power 2100 to 64000 watts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6889-ea-pu-10750-120-4u-wc-32108 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details