SOCOMEC PMD Modular Multifunction Meter DIRIS A40

Description
DIRIS A40 and A41are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software solution. The DIRIS A41 has a CT current input for measuring the neutral current. Advantages Easy to use Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A4x provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : +/- kWh, +/- kvarh, kVAh, I, U, V, F, P, Q, S, PF, etc. Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors. Customisable Thanks to the wide range of optional modules, the product can be customised or upgraded after installation. Webserver function Optional Ethernet communication modules include a Webserver function for monitoring and exploiting data remotely without additional software. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).
Datasheet
Description
DIRIS A40 and A41are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software solution. The DIRIS A41 has a CT current input for measuring the neutral current. Advantages Easy to use Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A4x provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : +/- kWh, +/- kvarh, kVAh, I, U, V, F, P, Q, S, PF, etc. Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors. Customisable Thanks to the wide range of optional modules, the product can be customised or upgraded after installation. Webserver function Optional Ethernet communication modules include a Webserver function for monitoring and exploiting data remotely without additional software. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMD Modular Multifunction Meter - DIRIS A40 - SOCOMEC
Benfeld, France
PMD Modular Multifunction Meter
DIRIS A40
PMD Modular Multifunction Meter DIRIS A40
DIRIS A40 and A41are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software solution. The DIRIS A41 has a CT current input for measuring the neutral current. Advantages Easy to use Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A4x provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : +/- kWh, +/- kvarh, kVAh, I, U, V, F, P, Q, S, PF, etc. Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors. Customisable Thanks to the wide range of optional modules, the product can be customised or upgraded after installation. Webserver function Optional Ethernet communication modules include a Webserver function for monitoring and exploiting data remotely without additional software. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

DIRIS A40 and A41are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored.
All this information can be analysed remotely using the VERTELIS software solution.
The DIRIS A41 has a CT current input for measuring the neutral current.

Advantages Easy to use

Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A4x provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : +/- kWh, +/- kvarh, kVAh, I, U, V, F, P, Q, S, PF, etc.

Detects wiring errors

An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors.

Customisable

Thanks to the wide range of optional modules, the product can be customised or upgraded after installation.

Webserver function

Optional Ethernet communication modules include a Webserver function for monitoring and exploiting data remotely without additional software.

Compliant with IEC 61557-12

IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Panel Meters
Product Number DIRIS A40
Product Name PMD Modular Multifunction Meter
Features Alarms
Display Type Combination
Display Technology LCD
Voltage Range 28 to 700 volts
Current Range 0.0 to 11000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details