Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
SOCOMEC
3998 4025 -- SWITCH DISCONNECTOR TERMINAL SHROUDS
SOCOMEC
Switch Disconnector Terminal Shrouds
3998 4025
Description
Terminal Shroud 4Pole 250-400A
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Terminal Shroud 4Pole 250-400A
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Switch Disconnector Terminal Shrouds
7813875
Switch Disconnector Terminal Shrouds
7813875
Terminal Shroud 4Pole 250-400A
Terminal Shroud 4Pole 250-400A
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Disconnect Switches
Product Number
7813875
Product Name
Switch Disconnector Terminal Shrouds
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
4 Pole Polycarbonate Enclosed Motor Disconnect Switch
KEM425UL
Specs
Current Rating
25 amps
Operating Voltage
600 volts
Horsepower Rating
1 to 10 HP
View Details
VICFUSE
Fuse Switch Disconnectors
Specs
Type
Fusible
View Details
Allen-Bradley / Rockwell Automation
Disconnect Switch
1494G-BC3N
Specs
Type
Non-Fusible
Current Rating
30 amps
View Details
RS Components, Ltd.
Isolator Switches
1369417
Specs
Power
AC
Phase
Three Phase
Poles
3P; 3 + n
View Details