SOCOMEC Rotary Handles 14711111

Description
Handle Black I-O IP55 Type S00
Request a Quote
Description
Handle Black I-O IP55 Type S00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Handles - 7813733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Handles
7813733
Rotary Handles 7813733
Handle Black I-O IP55 Type S00

Handle Black I-O IP55 Type S00

Supplier's Site
Handle - 52639318 - Radwell International
Willingboro, NJ, United States
Handle
52639318
Handle 52639318
HANDLE, FOR USE WITH UNIVERSAL LOAD BREAK SWITCH, 16 - 18 AMP, 3/4 POLE, FRONT AND SIDE OPERATION, M1/2 FRAME SIZE, S00 TYPE, BLACK, IP55. FREE 2 YEAR RADWELL WARRANTY

HANDLE, FOR USE WITH UNIVERSAL LOAD BREAK SWITCH, 16 - 18 AMP, 3/4 POLE, FRONT AND SIDE OPERATION, M1/2 FRAME SIZE, S00 TYPE, BLACK, IP55. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7813733 52639318
Product Name Rotary Handles Handle
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Oval Aluminum Handle - 7186 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Assembly housing NBGLC - NBGLC Housing - NBGLC11.3 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details