Hammond 1427T3BK Drawer Handle
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Handles and Pulls (industrial) | Handles and Pulls (industrial) |
| Product Number | 2565672 | 164-1427T3BK-ND |
| Product Name | Drawer Handles & Cabinet Handles | Handles |
| Colors / Finishes Available | Black | |
| Material Description | Steel | |
| Height | 1.5 inches (38 mm) | |
| Handle Length | 0.3150 inches (8 mm) |