SOCLE Technology Corp. Isolators - Optoisolators - Triac, SCR Output Optoisolators PC4SF21YVZBH

Description
OPTOISOLATOR 5KV TRIAC DIP
Description
OPTOISOLATOR 5KV TRIAC DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - PC4SF21YVZBH - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
PC4SF21YVZBH
Isolators - Optoisolators - Triac, SCR Output Optoisolators PC4SF21YVZBH
OPTOISOLATOR 5KV TRIAC DIP

OPTOISOLATOR 5KV TRIAC DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC4SF21YVZBH
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Specs
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
View Details