SOCLE Technology Corp. Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3SD11YTZAH

Description
OPTOISOLATOR 5KV TRIAC DIP
Description
OPTOISOLATOR 5KV TRIAC DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - PC3SD11YTZAH - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
PC3SD11YTZAH
Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3SD11YTZAH
OPTOISOLATOR 5KV TRIAC DIP

OPTOISOLATOR 5KV TRIAC DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC3SD11YTZAH
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop in Circulator 88 to 108MHz - UIYBDC6060B - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details