IC MCU 32BIT ROMLESS 144LQFP Product overview: LH75401N0M100C0 from Socle Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH75401N0M100C0 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 144LQFP
ARM7® BlueStreak ; LH7 Microcontroller IC 32-Bit Single-Core 84MHz ROMless
IC MCU 32BIT ROMLESS 144LQFP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LH75401N0M100C0 | LH75401N0M100C0 | LH75401N0M100C0 | LH75401N0M100C0 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 1.7 to 3.6 volts | 3.6 to 1.7 volts | ||
| Package Type | Other; Tray | QFP; Other; 144-LQFP | QFP |