SOCKIT BOX 200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box 21-21110

Description
200 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Green
Description
200 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Green

Suppliers

Company
Product
Description
Supplier Links
200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box - 98Y0096 - Newark, An Avnet Company
Chicago, IL, United States
200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box
98Y0096
200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box 98Y0096
200 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Green

200 Outdoor Waterproof/Weatherproof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Green

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y0096
Product Name 200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details