Soberton Inc. Speakers WSP-7704

Description
4 Ohms General Purpose Speaker 3W Top Round, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W Top Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1182-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1182-ND
Speakers 433-1182-ND
4 Ohms General Purpose Speaker 3W Top Round, Rectangular Frame

4 Ohms General Purpose Speaker 3W Top Round, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1182-ND
Product Name Speakers
Resonance Frequency 330 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Coaxial Loudspeaker - D8 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details
 - DLX-215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details