Soberton Inc. Speakers WSP-5708

Description
8 Ohms General Purpose Speaker 3W 710Hz ~ 9kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 710Hz ~ 9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1181-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1181-ND
Speakers 433-1181-ND
8 Ohms General Purpose Speaker 3W 710Hz ~ 9kHz Top Round

8 Ohms General Purpose Speaker 3W 710Hz ~ 9kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1181-ND
Product Name Speakers
Resonance Frequency 710 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
Speakers - 2603-CAC45-02W70-06-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 700 Hz
View Details