Soberton Inc. Speakers WSP-5008-57

Description
8 Ohms General Purpose Speaker 2W 530Hz ~ 19kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 530Hz ~ 19kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1179-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1179-ND
Speakers 433-1179-ND
8 Ohms General Purpose Speaker 2W 530Hz ~ 19kHz Top Round

8 Ohms General Purpose Speaker 2W 530Hz ~ 19kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1179-ND
Product Name Speakers
Resonance Frequency 530 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ESW-M8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 200 Hz
Weight 7573.70 g (267.20 oz)
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details