Soberton Inc. Speakers WSP-4508-8

Description
8 Ohms General Purpose Speaker 2W 470Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 470Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1178-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1178-ND
Speakers 433-1178-ND
8 Ohms General Purpose Speaker 2W 470Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 2W 470Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1178-ND
Product Name Speakers
Resonance Frequency 470 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - VS-15X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details