Soberton Inc. Speakers WSP-307008

Description
8 Ohms General Purpose Speaker 2W 650Hz ~ 8kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 650Hz ~ 8kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1184-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1184-ND
Speakers 433-1184-ND
8 Ohms General Purpose Speaker 2W 650Hz ~ 8kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 2W 650Hz ~ 8kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1184-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details