Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.3kHz 82dB @ 3.6V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.3kHz 82dB @ 3.6V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.3kHz 82dB @ 3.6V, 10cm Surface Mount Solder Pads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 433-1005-1-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 2300 Hz |