OMRON Automation and Safety Alarms, Buzzers, and Sirens M2BJ-B24B

Description
Buzzers Indicator, Internally Driven Piezo 20mA 4kHz 80dB @ 12V, 100cm Panel Mount Connector
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 20mA 4kHz 80dB @ 12V, 100cm Panel Mount Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
Z2747-ND
Alarms, Buzzers, and Sirens Z2747-ND
Buzzers Indicator, Internally Driven Piezo 20mA 4kHz 80dB @ 12V, 100cm Panel Mount Connector

Buzzers Indicator, Internally Driven Piezo 20mA 4kHz 80dB @ 12V, 100cm Panel Mount Connector

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Indicators & Alerts
M2BJ-B24B
Audio Indicators & Alerts M2BJ-B24B
Audio Indicators & Alerts BUZZER

Audio Indicators & Alerts BUZZER

Buy Now Datasheet
Bell - 29371 - Radwell International
Willingboro, NJ, United States
Bell
29371
Bell 29371
BUZZER, IP40, 16 MM, BLACK, STANDARD, 12-24 VDC, PANEL MOUNT CONNECTOR, 20MA, 80DB. FREE 2 YEAR RADWELL WARRANTY

BUZZER, IP40, 16 MM, BLACK, STANDARD, 12-24 VDC, PANEL MOUNT CONNECTOR, 20MA, 80DB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number Z2747-ND M2BJ-B24B 29371
Product Name Alarms, Buzzers, and Sirens Audio Indicators & Alerts Bell
Terminations Connector
Mounting Panel
Tone Noncontinuous
Frequency 4000 Hz
Sound Pressure Level 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 13.7 mm (0.5394 inch)
View Details
Telephone Receiver - DR903PH02 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Electromagnetic
Type Receiver
Shape Round
View Details