Soberton Inc. Speakers SPM-3040L

Description
4 Ohms General Purpose Speaker 2W 800Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 800Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-SPM-3040L-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 2W 800Hz ~ 10kHz Top Rectangular

4 Ohms General Purpose Speaker 2W 800Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-SPM-3040L-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details