Soberton Inc. Speakers SP-7140

Description
4 Ohms General Purpose Speaker 3W 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1164-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1164-ND
Speakers 433-1164-ND
4 Ohms General Purpose Speaker 3W 300Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose Speaker 3W 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1164-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
Car Audio, Full Range Speaker - ISTS - Boston Acoustics, Inc.
Specs
Nominal Power 40 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details